Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER39NG01

Description
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER39NG01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER39NG01-ND
Fixed Inductors IMC0402ER39NG01-ND
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 39NH 0402 39nH 320mA - - - ¦2% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER39NG01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 0402 39nH 320mA - - - ¦2% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER39NG01
INDUCTOR WW 39NH 0402 39nH 320mA - - - ¦2% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER39NG01
INDUCTOR WW 39NH 0402 39nH 320mA - - - ¦2% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 0402 39nH 320mA - - - ¦2% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER39NG01-ND IMC0402ER39NG01
Product Name Fixed Inductors INDUCTOR WW 39NH 0402 39nH 320mA - - - ¦2% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details