Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER33NJ01

Description
33nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER33NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER33NJ01-ND
Fixed Inductors IMC0402ER33NJ01-ND
33nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)

33nH Unshielded Wirewound Inductor 400mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 5% 0402 33nH 400mA - - - ¦5% Unshielded 350 mOhm Max 24 @ 250MHz 2.35GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER33NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 5% 0402 33nH 400mA - - - ¦5% Unshielded 350 mOhm Max 24 @ 250MHz 2.35GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER33NJ01
INDUCTOR WW 33NH 5% 0402 33nH 400mA - - - ¦5% Unshielded 350 mOhm Max 24 @ 250MHz 2.35GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER33NJ01
INDUCTOR WW 33NH 5% 0402 33nH 400mA - - - ¦5% Unshielded 350 mOhm Max 24 @ 250MHz 2.35GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 33NH 5% 0402 33nH 400mA - - - ¦5% Unshielded 350 mOhm Max 24 @ 250MHz 2.35GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER33NJ01-ND IMC0402ER33NJ01
Product Name Fixed Inductors INDUCTOR WW 33NH 5% 0402 33nH 400mA - - - ¦5% Unshielded 350 mOhm Max 24 @ 250MHz 2.35GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226102KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details