INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.3nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0402ER2N2S01 | IMC0402ER2N2S01-ND |
| Product Name | INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.3nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0022 microH | |
| DCR | 0.0700 ohms | 0.0700 ohms |
| Rated DC Current | 960 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |