Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER2N2C01

Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER2N2C01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER2N2C01-ND
Fixed Inductors IMC0402ER2N2C01-ND
2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 960mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.2nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER2N2C01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.2nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER2N2C01
INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.2nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER2N2C01
INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.2nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.2nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER2N2C01-ND IMC0402ER2N2C01
Product Name Fixed Inductors INDUCTOR WW 2.2NH 0402 2.2nH 960mA - - - ¦0.2nH Unshielded 70 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-0N6 0201CT-0N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2224JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details