Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER22NJ01

Description
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER22NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER22NJ01-ND
Fixed Inductors IMC0402ER22NJ01-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
0.022uH 250MHz 0.4A Inductor and Choke - 71-IMC0402ER22NJ01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022uH 250MHz 0.4A Inductor and Choke
71-IMC0402ER22NJ01
0.022uH 250MHz 0.4A Inductor and Choke 71-IMC0402ER22NJ01
Inductor RF Chip Wirewound 0.022uH 5% 250MHz 25Q-Factor 0.4A 0.3Ohm DCR 0402 T/R Product overview: IMC0402ER22NJ01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0402ER22NJ01 can be used for catalog matching and distributor lookup.

Inductor RF Chip Wirewound 0.022uH 5% 250MHz 25Q-Factor 0.4A 0.3Ohm DCR 0402 T/R Product overview: IMC0402ER22NJ01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0402ER22NJ01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 22NH 5% 0402 22nH 400mA - - - ¦5% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER22NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 5% 0402 22nH 400mA - - - ¦5% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER22NJ01
INDUCTOR WW 22NH 5% 0402 22nH 400mA - - - ¦5% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER22NJ01
INDUCTOR WW 22NH 5% 0402 22nH 400mA - - - ¦5% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 22NH 5% 0402 22nH 400mA - - - ¦5% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER22NJ01-ND 71-IMC0402ER22NJ01 IMC0402ER22NJ01
Product Name Fixed Inductors 0.022uH 250MHz 0.4A Inductor and Choke INDUCTOR WW 22NH 5% 0402 22nH 400mA - - - ¦5% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
10uH 100KHz 4.3A Inductor and Choke - 71-DU1971-100M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details