Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER1N0C01

Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER1N0C01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER1N0C01-ND
Fixed Inductors IMC0402ER1N0C01-ND
1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.2nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER1N0C01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.2nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER1N0C01
INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.2nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER1N0C01
INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.2nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.2nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER1N0C01-ND IMC0402ER1N0C01
Product Name Fixed Inductors INDUCTOR WW 1.0NH 0402 1nH 1.36A - - - ¦0.2nH Unshielded 45 mOhm Max 13 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1676948-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Application RF Choke
View Details