Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER18NJ01

Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER18NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER18NJ01-ND
Fixed Inductors IMC0402ER18NJ01-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 420mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 18NH 5% 0402 18nH 420mA - - - ¦5% Unshielded 230 mOhm Max 25 @ 250MHz 3.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER18NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 5% 0402 18nH 420mA - - - ¦5% Unshielded 230 mOhm Max 25 @ 250MHz 3.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER18NJ01
INDUCTOR WW 18NH 5% 0402 18nH 420mA - - - ¦5% Unshielded 230 mOhm Max 25 @ 250MHz 3.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER18NJ01
INDUCTOR WW 18NH 5% 0402 18nH 420mA - - - ¦5% Unshielded 230 mOhm Max 25 @ 250MHz 3.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18NH 5% 0402 18nH 420mA - - - ¦5% Unshielded 230 mOhm Max 25 @ 250MHz 3.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER18NJ01-ND IMC0402ER18NJ01
Product Name Fixed Inductors INDUCTOR WW 18NH 5% 0402 18nH 420mA - - - ¦5% Unshielded 230 mOhm Max 25 @ 250MHz 3.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIRCH-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details