15nH Unshielded Wirewound Inductor 560mA 172mOhm Max 0402 (1005 Metric)
INDUCTOR WW 15NH 5% 0402 15nH 560mA - - - ¦5% Unshielded 172 mOhm Max 26 @ 250MHz 3.28GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0402ER15NJ01-ND | IMC0402ER15NJ01 |
| Product Name | Fixed Inductors | INDUCTOR WW 15NH 5% 0402 15nH 560mA - - - ¦5% Unshielded 172 mOhm Max 26 @ 250MHz 3.28GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |