Vishay Intertechnology, Inc. INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER15NJ

Description
INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER15NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER15NJ
INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER15NJ
INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER15NJ
Product Name INDUCTOR 15NH 5% 0402 15nH 240mA - - Ceramic ¦5% Unshielded 600 mOhm Max 19 @ 800MHz 2.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Inductance Range 0.0020 microH
DCR 0.0900 ohms
Rated DC Current 900 milliamps
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Chip Power Inductor -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Standard
Core Material Ferrite
Application Power Choke
View Details