Datatronics™ Inductor, High Frequency Wirewound DR349-2 Series

Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 0.1uH to 1.0mH. Operating Temp. -40C to +80C. Size: 4.5mm x 3.2mm x 3.2mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 0.1uH to 1.0mH. Operating Temp. -40C to +80C. Size: 4.5mm x 3.2mm x 3.2mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, High Frequency Wirewound - DR349-2 Series - Datatronics™
Menifee, CA, USA
Inductor, High Frequency Wirewound
DR349-2 Series
Inductor, High Frequency Wirewound DR349-2 Series
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 0.1uH to 1.0mH. Operating Temp. -40C to +80C. Size: 4.5mm x 3.2mm x 3.2mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow Soldering.
  • Inductance Range from 0.1uH to 1.0mH.
  • Operating Temp. -40C to +80C.
  • Size: 4.5mm x 3.2mm x 3.2mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR349-2 Series
Product Name Inductor, High Frequency Wirewound
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application High Frequency
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Fixed Inductors - 1712-3627453226331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details