Vishay Intertechnology, Inc. INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER12NJ01

Description
INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER12NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER12NJ01
INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER12NJ01
INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER12NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER12NJ01-ND
Fixed Inductors IMC0402ER12NJ01-ND
12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER12NJ01 IMC0402ER12NJ01-ND
Product Name INDUCTOR WW 12NH 5% 0402 12nH 640mA - - - ¦5% Unshielded 120 mOhm Max 26 @ 250MHz 3.6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.1200 ohms 0.1200 ohms
Rated DC Current 640 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details