INDUCTOR WW 10NH 5% 0402 10nH 480mA - - - ¦5% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
10nH Unshielded Wirewound Inductor 480mA 195mOhm Max 0402 (1005 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0402ER10NJ01 | IMC0402ER10NJ01-ND |
| Product Name | INDUCTOR WW 10NH 5% 0402 10nH 480mA - - - ¦5% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0100 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.1950 ohms | 0.1950 ohms |
| Rated DC Current | 480 milliamps |