Vishay Intertechnology, Inc. Fixed Inductors - IMC-0603-10NH-5% IMC-0603-10NH-5%

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976825-IMC-0603-10NH -5% Current Rating: 400 mA Inductance: 10 nH Self Resonant Frequency: 2.8 GHz Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Q Factor: 30
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976825-IMC-0603-10NH -5% Current Rating: 400 mA Inductance: 10 nH Self Resonant Frequency: 2.8 GHz Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Q Factor: 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC-0603-10NH-5% - 976825-IMC-0603-10NH-5% - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IMC-0603-10NH-5%
976825-IMC-0603-10NH-5%
Fixed Inductors - IMC-0603-10NH-5% 976825-IMC-0603-10NH-5%
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976825-IMC-0603-10NH -5% Current Rating: 400 mA Inductance: 10 nH Self Resonant Frequency: 2.8 GHz Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Q Factor: 30

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976825-IMC-0603-10NH-5%
Current Rating: 400 mA
Inductance: 10 nH
Self Resonant Frequency: 2.8 GHz
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Q Factor: 30

Buy Now
Inductor and Choke - 71-IMC-0603-10NH-5% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-IMC-0603-10NH-5%
Inductor and Choke 71-IMC-0603-10NH-5%
Wirewound Inductor; Inductor Type: High Frequency; Series: IMC; Inductance: 10nH; Inductance Tolerance: ± 5%; DC... Product overview: IMC-0603-10NH-5% from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC-0603-10NH-5% can be used for catalog matching and distributor lookup.

Wirewound Inductor; Inductor Type: High Frequency; Series: IMC; Inductance: 10nH; Inductance Tolerance: ± 5%; DC... Product overview: IMC-0603-10NH-5% from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC-0603-10NH-5% can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 976825-IMC-0603-10NH-5% 71-IMC-0603-10NH-5%
Product Name Fixed Inductors - IMC-0603-10NH-5% Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details