Vishay Intertechnology, Inc. Fixed Inductors IM04EBR33M

Description
330nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1523-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1523-ND
Fixed Inductors 541-1523-ND
330nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial

330nH Unshielded Molded Inductor 1.4A 90mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1523-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details