Vishay Intertechnology, Inc. Fixed Inductors IM04EB6R8K

Description
6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1520-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1520-ND
Fixed Inductors 541-1520-ND
6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial

6.8µH Unshielded Molded Inductor 395mA 500mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1520-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers