Vishay Intertechnology, Inc. Fixed Inductors IM04EB4R7K

Description
4.7µH Unshielded Molded Inductor 260mA 2.6Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 260mA 2.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1518-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1518-ND
Fixed Inductors 541-1518-ND
4.7µH Unshielded Molded Inductor 260mA 2.6Ohm Max Axial

4.7µH Unshielded Molded Inductor 260mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1518-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers