Vishay Intertechnology, Inc. Fixed Inductors IM04EB3R3K

Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1517-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1517-ND
Fixed Inductors 541-1517-ND
3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

3.3µH Unshielded Molded Inductor 300mA 2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1517-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Leaded Inductors - 1048428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details