Vishay Precision Group Fixed Inductors IM04EB101J

Description
100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2611-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2611-ND
Fixed Inductors 541-2611-ND
100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial

100µH Unshielded Molded Inductor 133mA 4.5Ohm Max Axial

Buy Now Datasheet
Inductor; Molded; 100; 133; + 5%; 1000 VAC; 50 (Min.); 9.5 MHz; 4.5 ohm; -55 deg - 70201424 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor; Molded; 100; 133; + 5%; 1000 VAC; 50 (Min.); 9.5 MHz; 4.5 ohm; -55 deg
70201424
Inductor; Molded; 100; 133; + 5%; 1000 VAC; 50 (Min.); 9.5 MHz; 4.5 ohm; -55 deg 70201424
Inductor; Molded; 100; 133; + 5%; 1000 VAC; 50 (Min.); 9.5 MHz; 4.5 ohm; -55 deg

Inductor; Molded; 100; 133; + 5%; 1000 VAC; 50 (Min.); 9.5 MHz; 4.5 ohm; -55 deg

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2611-ND 70201424
Product Name Fixed Inductors Inductor; Molded; 100; 133; + 5%; 1000 VAC; 50 (Min.); 9.5 MHz; 4.5 ohm; -55 deg
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details