Vishay Precision Group Fixed Inductors IM02EBR10K

Description
100nH Unshielded Molded Inductor 1.35A 80mOhm Max Axial
Request a Quote Datasheet
Description
100nH Unshielded Molded Inductor 1.35A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1503-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1503-ND
Fixed Inductors 541-1503-ND
100nH Unshielded Molded Inductor 1.35A 80mOhm Max Axial

100nH Unshielded Molded Inductor 1.35A 80mOhm Max Axial

Buy Now Datasheet
Hf Inductor, 100Nh 1.35A 10% 680Mhz; Product Range Vishay - 53K5263 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 100Nh 1.35A 10% 680Mhz; Product Range Vishay
53K5263
Hf Inductor, 100Nh 1.35A 10% 680Mhz; Product Range Vishay 53K5263
HF INDUCTOR, 100NH 1.35A 10% 680MHZ; Product Range:IM Series; Inductance:100nH; DC Current Rating:1.35A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:680MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

HF INDUCTOR, 100NH 1.35A 10% 680MHZ; Product Range:IM Series; Inductance:100nH; DC Current Rating:1.35A; DC Resistance Max:0.08ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:680MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1503-ND 53K5263
Product Name Fixed Inductors Hf Inductor, 100Nh 1.35A 10% 680Mhz; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details