Vishay Precision Group Fixed Inductors IM02EB4R7K

Description
4.7µH Unshielded Molded Inductor 230mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 230mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1498-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1498-ND
Fixed Inductors 541-1498-ND
4.7µH Unshielded Molded Inductor 230mA 1.2Ohm Max Axial

4.7µH Unshielded Molded Inductor 230mA 1.2Ohm Max Axial

Buy Now Datasheet
Hf Inductor, 4.7Uh, 230Ma 10% 75Mhz; Product Range Vishay - 53K5287 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 4.7Uh, 230Ma 10% 75Mhz; Product Range Vishay
53K5287
Hf Inductor, 4.7Uh, 230Ma 10% 75Mhz; Product Range Vishay 53K5287
HF INDUCTOR, 4.7UH, 230MA 10% 75MHZ; Product Range:IM Series; Inductance:4.7µH; DC Current Rating:230mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:75MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

HF INDUCTOR, 4.7UH, 230MA 10% 75MHZ; Product Range:IM Series; Inductance:4.7µH; DC Current Rating:230mA; DC Resistance Max:1.2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:75MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Molded, Axial, 10%, 4.7 - 70201111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, Molded, Axial, 10%, 4.7
70201111
Inductor, Molded, Axial, 10%, 4.7 70201111
Inductor, Molded, Axial, 10%, 4.7

Inductor, Molded, Axial, 10%, 4.7

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1498-ND 53K5287 70201111
Product Name Fixed Inductors Hf Inductor, 4.7Uh, 230Ma 10% 75Mhz; Product Range Vishay Inductor, Molded, Axial, 10%, 4.7
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Specs
Application RF Choke
View Details