Vishay Precision Group Fixed Inductors IM02EB2R2K

Description
2.2µH Unshielded Molded Inductor 395mA 400mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Molded Inductor 395mA 400mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1490-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1490-ND
Fixed Inductors 541-1490-ND
2.2µH Unshielded Molded Inductor 395mA 400mOhm Max Axial

2.2µH Unshielded Molded Inductor 395mA 400mOhm Max Axial

Buy Now Datasheet
INDUCTOR,MOLDED AXIAL,IND 2.2UH;TOL 10%,1000 VAC;DCR MAX 0.40;IRON CORE - 70201900 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,MOLDED AXIAL,IND 2.2UH;TOL 10%,1000 VAC;DCR MAX 0.40;IRON CORE
70201900
INDUCTOR,MOLDED AXIAL,IND 2.2UH;TOL 10%,1000 VAC;DCR MAX 0.40;IRON CORE 70201900
INDUCTOR,MOLDED AXIAL,IND 2.2UH;TOL 10%,1000 VAC;DCR MAX 0.40;IRON CORE

INDUCTOR,MOLDED AXIAL,IND 2.2UH;TOL 10%,1000 VAC;DCR MAX 0.40;IRON CORE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1490-ND 70201900
Product Name Fixed Inductors INDUCTOR,MOLDED AXIAL,IND 2.2UH;TOL 10%,1000 VAC;DCR MAX 0.40;IRON CORE
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers