Vishay Intertechnology, Inc. Fixed Inductors IM02EB150K

Description
15µH Unshielded Molded Inductor 150mA 2.8Ohm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Molded Inductor 150mA 2.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1484-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1484-ND
Fixed Inductors 541-1484-ND
15µH Unshielded Molded Inductor 150mA 2.8Ohm Max Axial

15µH Unshielded Molded Inductor 150mA 2.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1484-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Specs
Application RF Choke
View Details