Vishay Intertechnology, Inc. Fixed Inductors ILSB1206RKR68K

Description
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206RKR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206RKR68K-ND
Fixed Inductors ILSB1206RKR68K-ND
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)

680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206RKR68K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206RKR68K
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206RKR68K
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206RKR68K-ND ILSB1206RKR68K
Product Name Fixed Inductors INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Common Mode Chokes - 1849017 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details