Vishay Intertechnology, Inc. INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR33K

Description
INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ERR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ERR33K
INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR33K
INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ILSB1206ERR33KDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Multilayer Inductor 250mA 600mOhm Max 1206 (3216 Metric)

330nH Shielded Multilayer Inductor 250mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ERR33KCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Multilayer Inductor 250mA 600mOhm Max 1206 (3216 Metric)

330nH Shielded Multilayer Inductor 250mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ERR33KTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Multilayer Inductor 250mA 600mOhm Max 1206 (3216 Metric)

330nH Shielded Multilayer Inductor 250mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ERR33K 541-ILSB1206ERR33KDKR-ND
Product Name INDUCTOR 0.33UH 10% 1206 330nH 250mA - - - ¦10% Shielded 600 mOhm Max 20 @ 25MHz 167MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3300 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details