Vishay Intertechnology, Inc. INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR12K

Description
INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ERR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ERR12K
INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR12K
INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB1206ERR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ERR12K-ND
Fixed Inductors ILSB1206ERR12K-ND
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)

120nH Shielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ERR12K ILSB1206ERR12K-ND
Product Name INDUCTOR 0.12UH 10% 1206 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details