Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ERR10M

Description
100nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
100nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ERR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ERR10M-ND
Fixed Inductors ILSB1206ERR10M-ND
100nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

100nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 0.1UH 20% 1206 100nH 250mA - - - ¦20% Shielded 250 mOhm Max 20 @ 25MHz 271MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ERR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.1UH 20% 1206 100nH 250mA - - - ¦20% Shielded 250 mOhm Max 20 @ 25MHz 271MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ERR10M
INDUCTOR 0.1UH 20% 1206 100nH 250mA - - - ¦20% Shielded 250 mOhm Max 20 @ 25MHz 271MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR10M
INDUCTOR 0.1UH 20% 1206 100nH 250mA - - - ¦20% Shielded 250 mOhm Max 20 @ 25MHz 271MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.1UH 20% 1206 100nH 250mA - - - ¦20% Shielded 250 mOhm Max 20 @ 25MHz 271MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ERR10M-ND ILSB1206ERR10M
Product Name Fixed Inductors INDUCTOR 0.1UH 20% 1206 100nH 250mA - - - ¦20% Shielded 250 mOhm Max 20 @ 25MHz 271MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details