Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ER6R8K

Description
6.8µH Shielded Multilayer Inductor 25mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 25mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-ILSB1206ER6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Multilayer Inductor 25mA 800mOhm Max 1206 (3216 Metric)

6.8µH Shielded Multilayer Inductor 25mA 800mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER6R8KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 25MA 800 MOHM

FIXED IND 6.8UH 25MA 800 MOHM

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER6R8KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 25MA 800 MOHM

FIXED IND 6.8UH 25MA 800 MOHM

Buy Now Datasheet
INDUCTOR 6.8UH 10% 1206 6.8¦H 25mA - - - ¦10% Shielded 800 mOhm Max 45 @ 4MHz 34MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 6.8UH 10% 1206 6.8¦H 25mA - - - ¦10% Shielded 800 mOhm Max 45 @ 4MHz 34MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER6R8K
INDUCTOR 6.8UH 10% 1206 6.8¦H 25mA - - - ¦10% Shielded 800 mOhm Max 45 @ 4MHz 34MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER6R8K
INDUCTOR 6.8UH 10% 1206 6.8¦H 25mA - - - ¦10% Shielded 800 mOhm Max 45 @ 4MHz 34MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 6.8UH 10% 1206 6.8¦H 25mA - - - ¦10% Shielded 800 mOhm Max 45 @ 4MHz 34MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-ILSB1206ER6R8KTR-ND ILSB1206ER6R8K
Product Name Fixed Inductors INDUCTOR 6.8UH 10% 1206 6.8¦H 25mA - - - ¦10% Shielded 800 mOhm Max 45 @ 4MHz 34MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details