Vishay Intertechnology, Inc. INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER68NM

Description
INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER68NM
INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER68NM
INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB1206ER68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER68NM-ND
Fixed Inductors ILSB1206ER68NM-ND
68nH Shielded Multilayer Inductor 300mA 250mOhm Max 1206 (3216 Metric)

68nH Shielded Multilayer Inductor 300mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER68NM ILSB1206ER68NM-ND
Product Name INDUCTOR 0.068UH 20% 1206 68nH 300mA - - - ¦20% Shielded 250 mOhm Max 20 @ 50MHz 322MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0680 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details