Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ER3R3J

Description
3.3µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ER3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER3R3J-ND
Fixed Inductors ILSB1206ER3R3J-ND
3.3µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

3.3µH Shielded Multilayer Inductor 50mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 3.3UH 1206 3.3¦H 50mA - - - ¦5% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.3UH 1206 3.3¦H 50mA - - - ¦5% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER3R3J
INDUCTOR 3.3UH 1206 3.3¦H 50mA - - - ¦5% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER3R3J
INDUCTOR 3.3UH 1206 3.3¦H 50mA - - - ¦5% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.3UH 1206 3.3¦H 50mA - - - ¦5% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ER3R3J-ND ILSB1206ER3R3J
Product Name Fixed Inductors INDUCTOR 3.3UH 1206 3.3¦H 50mA - - - ¦5% Shielded 700 mOhm Max 45 @ 10MHz 48MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details