Vishay Intertechnology, Inc. INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER330K

Description
INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER330K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER330K
INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER330K
INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ILSB1206ER330KCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER330KDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER330KTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER330K 541-ILSB1206ER330KCT-ND
Product Name INDUCTOR 33UH 10% 1206 33¦H 5mA - - - ¦10% Shielded 1.05 Ohm Max 35 @ 1MHz 15MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 33 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 5 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details