Vishay Intertechnology, Inc. INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER2R2K

Description
INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER2R2K
INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER2R2K
INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ILSB1206ER2R2KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 50MA 500 MOHM

FIXED IND 2.2UH 50MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER2R2KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 50MA 500 MOHM

FIXED IND 2.2UH 50MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

2.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER2R2K 541-ILSB1206ER2R2KDKR-ND
Product Name INDUCTOR 2.2UH 10% 1206 2.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 58MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers