Vishay Intertechnology, Inc. INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER220K

Description
INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER220K
INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER220K
INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ILSB1206ER220KTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER220KCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER220KDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

22µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER220K 541-ILSB1206ER220KTR-ND
Product Name INDUCTOR 22UH 10% 1206 22¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 19MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers