Vishay Intertechnology, Inc. INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER1R5K

Description
INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER1R5K
INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER1R5K
INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ILSB1206ER1R5KCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 50MA 500 MOHM

FIXED IND 1.5UH 50MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER1R5KTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

1.5µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ER1R5KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 50MA 500 MOHM

FIXED IND 1.5UH 50MA 500 MOHM

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER1R5K 541-ILSB1206ER1R5KCT-ND
Product Name INDUCTOR 1.5UH 10% 1206 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1910784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers