Vishay Precision Group Fixed Inductors ILSB1206ER1R0K

Description
1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2608-2-ND
Fixed Inductors 541-2608-2-ND
1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)

1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2608-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2608-6-ND
Fixed Inductors 541-2608-6-ND
1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)

1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2608-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2608-1-ND
Fixed Inductors 541-2608-1-ND
1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)

1µH Shielded Multilayer Inductor 100mA 400mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ILSB1206ER1R0K
921153-ILSB1206ER1R0K
Fixed Inductors - ILSB1206ER1R0K 921153-ILSB1206ER1R0K
Manufacturer: Vishay Win Source Part Number: 921153-ILSB1206ER1R0 K Series: ILSB-1206 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Multilayer Inductor 400mOhm Max 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 541-2608-2, 541-2608-1, ILSB1206ER1R0K-ND, 541-2608-6

Manufacturer: Vishay
Win Source Part Number: 921153-ILSB1206ER1R0K
Series: ILSB-1206
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Multilayer Inductor 400mOhm Max 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 541-2608-2, 541-2608-1, ILSB1206ER1R0K-ND, 541-2608-6

Buy Now Datasheet
INDUCTOR 1.0UH 10% 1206 1¦H 100mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.0UH 10% 1206 1¦H 100mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER1R0K
INDUCTOR 1.0UH 10% 1206 1¦H 100mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER1R0K
INDUCTOR 1.0UH 10% 1206 1¦H 100mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.0UH 10% 1206 1¦H 100mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
1uH 100mA 0.4 Ohm Inductor and Choke - 71-ILSB1206ER1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 100mA 0.4 Ohm Inductor and Choke
71-ILSB1206ER1R0K
1uH 100mA 0.4 Ohm Inductor and Choke 71-ILSB1206ER1R0K
1uH 10% Shielded SM Inductor, 100mA, 0.4 Ohm DCR, 1206 Product overview: ILSB1206ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100mA, 0.4 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100mA, 0.4 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER1R0K can be used for catalog matching and distributor lookup.

1uH 10% Shielded SM Inductor, 100mA, 0.4 Ohm DCR, 1206 Product overview: ILSB1206ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100mA, 0.4 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100mA, 0.4 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 0.1A, 1206; Inductance Vishay - 35M5742 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 0.1A, 1206; Inductance Vishay
35M5742
Inductor, Shielded, 1Uh, 0.1A, 1206; Inductance Vishay 35M5742
INDUCTOR, SHIELDED, 1UH, 0.1A, 1206; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:87MHz; DC Current Rating:100mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 0.1A, 1206; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:87MHz; DC Current Rating:100mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 0.1A, 1206; Inductance Vishay - 56AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 0.1A, 1206; Inductance Vishay
56AC1071
Inductor, Shielded, 1Uh, 0.1A, 1206; Inductance Vishay 56AC1071
INDUCTOR, SHIELDED, 1UH, 0.1A, 1206; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:87MHz; DC Current Rating:100mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 0.1A, 1206; Inductance:1µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:87MHz; DC Current Rating:100mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2608-2-ND 921153-ILSB1206ER1R0K ILSB1206ER1R0K 71-ILSB1206ER1R0K 35M5742
Product Name Fixed Inductors Fixed Inductors - ILSB1206ER1R0K INDUCTOR 1.0UH 10% 1206 1¦H 100mA - - - ¦10% Shielded 400 mOhm Max 45 @ 10MHz 87MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) 1uH 100mA 0.4 Ohm Inductor and Choke Inductor, Shielded, 1Uh, 0.1A, 1206; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details