Vishay Intertechnology, Inc. INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER150K

Description
INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER150K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER150K
INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER150K
INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB1206ER150K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER150K-ND
Fixed Inductors ILSB1206ER150K-ND
15µH Shielded Multilayer Inductor 5mA 700mOhm Max 1206 (3216 Metric)

15µH Shielded Multilayer Inductor 5mA 700mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER150K ILSB1206ER150K-ND
Product Name INDUCTOR 15UH 10% 1206 15¦H 5mA - - - ¦10% Shielded 700 mOhm Max 45 @ 1MHz 22MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 15 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details