Vishay Precision Group Fixed Inductors ILSB1206ER100K

Description
10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2607-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2607-2-ND
Fixed Inductors 541-2607-2-ND
10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2607-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2607-6-ND
Fixed Inductors 541-2607-6-ND
10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2607-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2607-1-ND
Fixed Inductors 541-2607-1-ND
10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

10µH Shielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - ILSB1206ER100K
759200-ILSB1206ER100K
Electronic Wholesale - ILSB1206ER100K 759200-ILSB1206ER100K
Manufacturer: Vishay Dale Win Source Part Number: 759200-ILSB1206ER100 K Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 28MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1Ohm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Q at Freq: 45 at 2MHz Current Rating (Amps): 25mA Inductance Frequency - Test: 2MHz

Manufacturer: Vishay Dale
Win Source Part Number: 759200-ILSB1206ER100K
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 28MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1Ohm Max
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.055" (1.40mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Q at Freq: 45 at 2MHz
Current Rating (Amps): 25mA
Inductance Frequency - Test: 2MHz

Buy Now Datasheet
10uH 25mA Inductor and Choke - 71-ILSB1206ER100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 25mA Inductor and Choke
71-ILSB1206ER100K
10uH 25mA Inductor and Choke 71-ILSB1206ER100K
10uH 1206 Ferrite Shielded Inductor, 25mA, 10% Product overview: ILSB1206ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 25mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 25mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER100K can be used for catalog matching and distributor lookup.

10uH 1206 Ferrite Shielded Inductor, 25mA, 10% Product overview: ILSB1206ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 25mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 25mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR 10UH 10% 1206 10¦H 25mA - - - ¦10% Shielded 1 Ohm Max 45 @ 2MHz 28MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 10UH 10% 1206 10¦H 25mA - - - ¦10% Shielded 1 Ohm Max 45 @ 2MHz 28MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER100K
INDUCTOR 10UH 10% 1206 10¦H 25mA - - - ¦10% Shielded 1 Ohm Max 45 @ 2MHz 28MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER100K
INDUCTOR 10UH 10% 1206 10¦H 25mA - - - ¦10% Shielded 1 Ohm Max 45 @ 2MHz 28MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 10UH 10% 1206 10¦H 25mA - - - ¦10% Shielded 1 Ohm Max 45 @ 2MHz 28MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB1206ER100K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
ILSB1206ER100K
Fixed Inductors ILSB1206ER100K
FIXED IND 10UH 25MA 1 OHM SMD

FIXED IND 10UH 25MA 1 OHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 25Ma, ±10%, 28Mhz; Inductance Vishay - 02M8730 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 25Ma, ±10%, 28Mhz; Inductance Vishay
02M8730
Inductor, 10Uh, 25Ma, ±10%, 28Mhz; Inductance Vishay 02M8730
INDUCTOR, 10UH, 25MA, ±10%, 28MHZ; Inductance:10µH; DC Resistance Max:1ohm; Self Resonant Frequency:28MHz; DC Current Rating:25mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 10UH, 25MA, ±10%, 28MHZ; Inductance:10µH; DC Resistance Max:1ohm; Self Resonant Frequency:28MHz; DC Current Rating:25mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 25Ma, +10%, 28Mhz, Full Reel; Inductance Vishay - 87R0430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 25Ma, +10%, 28Mhz, Full Reel; Inductance Vishay
87R0430
Inductor, 10Uh, 25Ma, +10%, 28Mhz, Full Reel; Inductance Vishay 87R0430
INDUCTOR, 10UH, 25MA, +10%, 28MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1ohm; Self Resonant Frequency:28MHz; DC Current Rating:25mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series RoHS Compliant: Yes

INDUCTOR, 10UH, 25MA, +10%, 28MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1ohm; Self Resonant Frequency:28MHz; DC Current Rating:25mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:ILSB-1206 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 1206, 28Mhz, 0.025A Rohs Compliant Vishay - 91AH7660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1206, 28Mhz, 0.025A Rohs Compliant Vishay
91AH7660
Inductor, 10Uh, 1206, 28Mhz, 0.025A Rohs Compliant Vishay 91AH7660
INDUCTOR, 10UH, 1206, 28MHZ, 0.025A ROHS COMPLIANT: YES

INDUCTOR, 10UH, 1206, 28MHZ, 0.025A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2607-2-ND 759200-ILSB1206ER100K 71-ILSB1206ER100K ILSB1206ER100K ILSB1206ER100K 02M8730 87R0430 91AH7660
Product Name Fixed Inductors Electronic Wholesale - ILSB1206ER100K 10uH 25mA Inductor and Choke INDUCTOR 10UH 10% 1206 10¦H 25mA - - - ¦10% Shielded 1 Ohm Max 45 @ 2MHz 28MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Inductor, 10Uh, 25Ma, ±10%, 28Mhz; Inductance Vishay Inductor, 10Uh, 25Ma, +10%, 28Mhz, Full Reel; Inductance Vishay Inductor, 10Uh, 1206, 28Mhz, 0.025A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 3-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0051 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details