Vishay Intertechnology, Inc. INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR39K

Description
INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR39K
INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR39K
INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB0805ERR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR39K-ND
Fixed Inductors ILSB0805ERR39K-ND
390nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

390nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB0805ERR39K ILSB0805ERR39K-ND
Product Name INDUCTOR 0.39UH 10% 0805 390nH 200mA - - - ¦10% Shielded 650 mOhm Max 25 @ 25MHz 156MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3900 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6500 ohms 0.6500 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N8 0201DS-4N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details