220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)
220nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)
INDUCTOR 0.22UH 10% 0805 220nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 196MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-ILSB0805ERR22KCT-ND | ILSB0805ERR22K |
| Product Name | Fixed Inductors | INDUCTOR 0.22UH 10% 0805 220nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 196MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |