Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ERR12K

Description
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ERR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR12K-ND
Fixed Inductors ILSB0805ERR12K-ND
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR12K
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR12K
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ERR12K-ND ILSB0805ERR12K
Product Name Fixed Inductors INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details