Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER8R2K

Description
8.2µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER8R2K-ND
Fixed Inductors ILSB0805ER8R2K-ND
8.2µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

8.2µH Shielded Multilayer Inductor 15mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 8.2UH 10% 0805 8.2¦H 15mA - - - ¦10% Shielded 1.1 Ohm Max 45 @ 4MHz 30MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 8.2UH 10% 0805 8.2¦H 15mA - - - ¦10% Shielded 1.1 Ohm Max 45 @ 4MHz 30MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER8R2K
INDUCTOR 8.2UH 10% 0805 8.2¦H 15mA - - - ¦10% Shielded 1.1 Ohm Max 45 @ 4MHz 30MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER8R2K
INDUCTOR 8.2UH 10% 0805 8.2¦H 15mA - - - ¦10% Shielded 1.1 Ohm Max 45 @ 4MHz 30MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 8.2UH 10% 0805 8.2¦H 15mA - - - ¦10% Shielded 1.1 Ohm Max 45 @ 4MHz 30MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER8R2K-ND ILSB0805ER8R2K
Product Name Fixed Inductors INDUCTOR 8.2UH 10% 0805 8.2¦H 15mA - - - ¦10% Shielded 1.1 Ohm Max 45 @ 4MHz 30MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-8N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers