Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER82NM

Description
82nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER82NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER82NM-ND
Fixed Inductors ILSB0805ER82NM-ND
82nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

82nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.082UH 20% 0805 82nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 255MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER82NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.082UH 20% 0805 82nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 255MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER82NM
INDUCTOR 0.082UH 20% 0805 82nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 255MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER82NM
INDUCTOR 0.082UH 20% 0805 82nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 255MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.082UH 20% 0805 82nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 255MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER82NM-ND ILSB0805ER82NM
Product Name Fixed Inductors INDUCTOR 0.082UH 20% 0805 82nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 255MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data