Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER56NM

Description
56nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER56NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER56NM-ND
Fixed Inductors ILSB0805ER56NM-ND
56nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

56nH Shielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.056UH 20% 0805 56nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 300MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER56NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.056UH 20% 0805 56nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 300MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER56NM
INDUCTOR 0.056UH 20% 0805 56nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 300MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER56NM
INDUCTOR 0.056UH 20% 0805 56nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 300MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.056UH 20% 0805 56nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 300MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER56NM-ND ILSB0805ER56NM
Product Name Fixed Inductors INDUCTOR 0.056UH 20% 0805 56nH 300mA - - - ¦20% Shielded 200 mOhm Max 15 @ 50MHz 300MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-1N7 026011C-1N7XJRW , 026011C-1N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details