Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER3R9K

Description
3.9µH Shielded Multilayer Inductor 30mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 30mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER3R9K-ND
Fixed Inductors ILSB0805ER3R9K-ND
3.9µH Shielded Multilayer Inductor 30mA 900mOhm Max 0805 (2012 Metric)

3.9µH Shielded Multilayer Inductor 30mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 3.9UH 10% 0805 3.9¦H 30mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 44MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.9UH 10% 0805 3.9¦H 30mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 44MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER3R9K
INDUCTOR 3.9UH 10% 0805 3.9¦H 30mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 44MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER3R9K
INDUCTOR 3.9UH 10% 0805 3.9¦H 30mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 44MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.9UH 10% 0805 3.9¦H 30mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 44MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER3R9K-ND ILSB0805ER3R9K
Product Name Fixed Inductors INDUCTOR 3.9UH 10% 0805 3.9¦H 30mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 44MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details