Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER270K

Description
27µH Shielded Multilayer Inductor 5mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
27µH Shielded Multilayer Inductor 5mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER270K-ND
Fixed Inductors ILSB0805ER270K-ND
27µH Shielded Multilayer Inductor 5mA 1.15Ohm Max 0805 (2012 Metric)

27µH Shielded Multilayer Inductor 5mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 27UH 10% 0805 27¦H 5mA - - - ¦10% Shielded 1.15 Ohm Max 30 @ 1MHz 17MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 27UH 10% 0805 27¦H 5mA - - - ¦10% Shielded 1.15 Ohm Max 30 @ 1MHz 17MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER270K
INDUCTOR 27UH 10% 0805 27¦H 5mA - - - ¦10% Shielded 1.15 Ohm Max 30 @ 1MHz 17MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER270K
INDUCTOR 27UH 10% 0805 27¦H 5mA - - - ¦10% Shielded 1.15 Ohm Max 30 @ 1MHz 17MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 27UH 10% 0805 27¦H 5mA - - - ¦10% Shielded 1.15 Ohm Max 30 @ 1MHz 17MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER270K-ND ILSB0805ER270K
Product Name Fixed Inductors INDUCTOR 27UH 10% 0805 27¦H 5mA - - - ¦10% Shielded 1.15 Ohm Max 30 @ 1MHz 17MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details