Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER220K

Description
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER220K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER220K-ND
Fixed Inductors ILSB0805ER220K-ND
22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 5mA 1.1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 22UH 10% 0805 22¦H 5mA - - - ¦10% Shielded 1.1 Ohm Max 30 @ 1MHz 19MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER220K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 22UH 10% 0805 22¦H 5mA - - - ¦10% Shielded 1.1 Ohm Max 30 @ 1MHz 19MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER220K
INDUCTOR 22UH 10% 0805 22¦H 5mA - - - ¦10% Shielded 1.1 Ohm Max 30 @ 1MHz 19MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER220K
INDUCTOR 22UH 10% 0805 22¦H 5mA - - - ¦10% Shielded 1.1 Ohm Max 30 @ 1MHz 19MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 22UH 10% 0805 22¦H 5mA - - - ¦10% Shielded 1.1 Ohm Max 30 @ 1MHz 19MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER220K-ND ILSB0805ER220K
Product Name Fixed Inductors INDUCTOR 22UH 10% 0805 22¦H 5mA - - - ¦10% Shielded 1.1 Ohm Max 30 @ 1MHz 19MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details