Vishay Intertechnology, Inc. INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER1R8K

Description
INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER1R8K
INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER1R8K
INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB0805ER1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER1R8K-ND
Fixed Inductors ILSB0805ER1R8K-ND
1.8µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

1.8µH Shielded Multilayer Inductor 50mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB0805ER1R8K ILSB0805ER1R8K-ND
Product Name INDUCTOR 1.8UH 10% 0805 1.8¦H 50mA - - - ¦10% Shielded 600 mOhm Max 45 @ 10MHz 64MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details