Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ER1R5K

Description
1.5µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ER1R5K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ER1R5K-ND
Fixed Inductors ILSB0805ER1R5K-ND
1.5µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 1.5UH 10% 0805 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER1R5K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.5UH 10% 0805 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER1R5K
INDUCTOR 1.5UH 10% 0805 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER1R5K
INDUCTOR 1.5UH 10% 0805 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.5UH 10% 0805 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ER1R5K-ND ILSB0805ER1R5K
Product Name Fixed Inductors INDUCTOR 1.5UH 10% 0805 1.5¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 69MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details