INDUCTOR 1.2UH 10% 0805 1.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 75MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
1.2µH Shielded Multilayer Inductor 50mA 500mOhm Max 0805 (2012 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ILSB0805ER1R2K | ILSB0805ER1R2K-ND |
| Product Name | INDUCTOR 1.2UH 10% 0805 1.2¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 75MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1.2 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.5000 ohms | 0.5000 ohms |
| Rated DC Current | 50 milliamps |