Vishay Precision Group Fixed Inductors ILSB0805ER100K

Description
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-4370-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4370-2-ND
Fixed Inductors 541-4370-2-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4370-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4370-1-ND
Fixed Inductors 541-4370-1-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4370-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4370-6-ND
Fixed Inductors 541-4370-6-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 10UH 10% 0805 10¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 50 @ 2MHz 28MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ER100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 10UH 10% 0805 10¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 50 @ 2MHz 28MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ER100K
INDUCTOR 10UH 10% 0805 10¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 50 @ 2MHz 28MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ER100K
INDUCTOR 10UH 10% 0805 10¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 50 @ 2MHz 28MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 10UH 10% 0805 10¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 50 @ 2MHz 28MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 10Uh, 0.015A, 0805; Inductance Vishay - 35M5711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 0.015A, 0805; Inductance Vishay
35M5711
Inductor, Shielded, 10Uh, 0.015A, 0805; Inductance Vishay 35M5711
INDUCTOR, SHIELDED, 10UH, 0.015A, 0805; Inductance:10µH; DC Resistance Max:1.15ohm; Self Resonant Frequency:28MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ILSB-0805 Series; Product Length:2mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 0.015A, 0805; Inductance:10µH; DC Resistance Max:1.15ohm; Self Resonant Frequency:28MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ILSB-0805 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 0.015A, 0805; Inductance Vishay - 56AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 0.015A, 0805; Inductance Vishay
56AC1070
Inductor, Shielded, 10Uh, 0.015A, 0805; Inductance Vishay 56AC1070
INDUCTOR, SHIELDED, 10UH, 0.015A, 0805; Inductance:10µH; DC Resistance Max:1.15ohm; Self Resonant Frequency:28MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ILSB-0805 Series; Product Length:2mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 0.015A, 0805; Inductance:10µH; DC Resistance Max:1.15ohm; Self Resonant Frequency:28MHz; DC Current Rating:15mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:ILSB-0805 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-4370-2-ND ILSB0805ER100K 35M5711
Product Name Fixed Inductors INDUCTOR 10UH 10% 0805 10¦H 15mA - - - ¦10% Shielded 1.15 Ohm Max 50 @ 2MHz 28MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Inductor, Shielded, 10Uh, 0.015A, 0805; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details