Vishay Intertechnology, Inc. Fixed Inductors ILSB0603ERR56K

Description
560nH Shielded Multilayer Inductor 35mA 1.55Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 35mA 1.55Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0603ERR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0603ERR56K-ND
Fixed Inductors ILSB0603ERR56K-ND
560nH Shielded Multilayer Inductor 35mA 1.55Ohm Max 0603 (1608 Metric)

560nH Shielded Multilayer Inductor 35mA 1.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ILSB0603ERR56K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details